04023J120FBSTR Passive Components by KYOCERA AVX

ACCU-F/P / TAPE/REEL, 7 INCH PLASTIC EMBOSSED TAPE

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.29

Distributor Stock
Logo for Newark
Newark
from US$0.30
No stock
Buy Now
Logo for Avnet Asia
Avnet Asia
-
5,000
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.29
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.40
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$0.29
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

RoHS Compliant YES

Alternative Descriptions

Cap Ceramic 12pF 25V C0G 1% SMD 0402 125°C T/R | Avnet Asia
Accu-F/P/Tape/Reel, 7 Inch Plastic Embossed Tape Rohs Compliant: Yes |Kyocera Avx 04023J120FBSTR | Newark Electronics
12 pF +/- 1% 30 ppm Tolerance 25 V C0G 0402 SMT Multilayer Ceramic Capacitor | Future Electronics
HI-Q THIN FILM CAPACITORS | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 04023J120FBSTR?

Additional datasheets, footprints and schematics for 04023J120FBSTR are listed on our Part Details page. You can also find images and similar parts to 04023J120FBSTR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 04023J120FBSTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 04023J120FBSTR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 04023J120FBSTR fall under?

The 04023J120FBSTR is listed under Passive Components > More Passive Components.

Can I view similar or alternative parts?

You can view similar parts to 04023J120FBSTR when available in the More Passive Components range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 04023J120FBSTR you can contact the distributor directly for product support, shipping queries etc.

Is the 04023J120FBSTR RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 04023J120FBSTR have stock available?

Authorised distributors including Avnet Asia, Newark Electronics, Future Electronics, Avnet America and Richardson RFPD have stock available or on a lead time for 04023J120FBSTR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 04023J120FBSTR often in real-time on the comparison pages.

What if I can't find stock of 04023J120FBSTR?

You can fill out our help required form which you can use to request a quote for 04023J120FBSTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay