Status: | Unknown |
---|---|
Series: | Accu-P Series |
RoHS: | Compliant |
Capacitance | 0.9pF |
---|---|
Voltage Rating | 25V |
Product Range | Accu-P Series |
Capacitance Tolerance | ± 0.02pF |
Operating Temperature Max | 125°C |
Capacitor Case Style | 0402 [1005 Metric] |
RoHS Compliant | Yes |
Ceramic Capacitor 0.9Pf, 25V, 0402 0.02Pf | Newark Electronics |
0.9 pF ▒0.02 pF Tolerance 25 V SMT Thin Film Microwave Capacitor 0402 | Future Electronics |
Cap Ceramic 0.9pF 25V 0±30ppm/C 0.02pF SMD 0402 125°C T/R | Avnet America |
THIN FILM CAPACITOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 04023J0R9PBSTR?
Additional datasheets, footprints and schematics for 04023J0R9PBSTR are listed on our Part Details page. You can also find images and similar parts to 04023J0R9PBSTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 04023J0R9PBSTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 04023J0R9PBSTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 04023J0R9PBSTR fall under?
The 04023J0R9PBSTR is listed under Passive Components > Capacitors > RF Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 04023J0R9PBSTR when available in the RF Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 04023J0R9PBSTR you can contact the distributor directly for product support, shipping queries etc.
Is the 04023J0R9PBSTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 04023J0R9PBSTR have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America and Richardson RFPD have stock available or on a lead time for 04023J0R9PBSTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 04023J0R9PBSTR often in real-time on the comparison pages.
What if I can't find stock of 04023J0R9PBSTR?
You can fill out our help required form which you can use to request a quote for 04023J0R9PBSTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.