Status: | Unknown |
---|---|
Series: | Accu-P Series |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.56
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
-
|
Buy Now | |
Future Electronics
from US$0.26
|
-
|
Buy Now | |
Avnet America
from US$0.33
|
-
|
Buy Now | |
RS Americas
from US$0.46
|
-
|
Buy Now | |
element14
from US$0.31
|
-
|
Buy Now | |
Richardson RFPD
from US$0.24
|
-
|
Buy Now | |
Farnell
from US$0.51
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 0.5pF |
---|---|
Voltage Rating | 25V |
Product Range | Accu-P Series |
Capacitance Tolerance | ± 0.05pF |
Operating Temperature Max | 125°C |
Capacitor Case Style | 0402 [1005 Metric] |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Mounting | SMD |
Dielectric Characteristic | Low K |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Tolerance + | 10% |
Tolerance - | 10% |
Voltage Rating V DC | 25V |
Capacitor Accu-P 0402 0.5pF 25V | RS |
Accu-F/P/Tape/Reel, 7 Inch Plastic Embossed Tape Rohs Compliant: Yes |Kyocera Avx 04023J0R5ABSTR | Newark Electronics |
0402 0.5 pF 25 V â–’0.05 pF Tolerance SMT Thin-Film RF/Microwave Capacitor | Future Electronics |
Cap Ceramic 0.5pF 25V C0G 0.05pF SMD 0402 125°C T/R | Avnet America |
0402 Accu-P 0.5pF Ceramic Multilayer Cap,25VDC,+125C, C0G Dielec,+/-0.05pF SMD | AVX 04023J0R5ABSTR | RS Americas |
CAP, 0.5PF, 25V, LOW K, 0402 | element14 |
THIN FILM CAPACITOR | Richardson RFPD |
Cap Ceramic 0.5pF 25V C0G 0.05pF SMD 0402 125�C T/R | Avnet Abacus |
Where can I find additional details, specifications and documents for a 04023J0R5ABSTR?
Additional datasheets, footprints and schematics for 04023J0R5ABSTR are listed on our Part Details page. You can also find images and similar parts to 04023J0R5ABSTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 04023J0R5ABSTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 04023J0R5ABSTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 04023J0R5ABSTR fall under?
The 04023J0R5ABSTR is listed under Electronic & Electrical Components > Capacitors > RF Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 04023J0R5ABSTR when available in the RF Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 04023J0R5ABSTR you can contact the distributor directly for product support, shipping queries etc.
Is the 04023J0R5ABSTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 04023J0R5ABSTR have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 04023J0R5ABSTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 04023J0R5ABSTR often in real-time on the comparison pages.
What if I can't find stock of 04023J0R5ABSTR?
You can fill out our help required form which you can use to request a quote for 04023J0R5ABSTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.