Status: | Unknown |
---|---|
Series: | Accu-P Series |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.30
|
3,790
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
25,000
in stock
|
Buy Now | |
Richardson RFPD
from US$0.19
|
5,000
in stock
|
Buy Now | |
Avnet America
-
|
25,000
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
-
|
Buy Now | |
RS Americas
from US$0.64
|
-
|
Buy Now | |
element14
from US$0.31
|
-
|
Buy Now | |
Farnell
from US$0.35
|
-
|
Buy Now | |
Rutronik
-
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 0.2pF |
---|---|
Voltage Rating | 25V |
Product Range | Accu-P Series |
Capacitance Tolerance | ± 0.25pF |
Operating Temperature Max | 125°C |
Capacitor Case Style | 0402 [1005 Metric] |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 25% |
Capacitor Mounting | SMD |
Dielectric Characteristic | Low K |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Tolerance + | 25% |
Tolerance - | 25% |
Voltage Rating V DC | 25V |
Cap Accu-P 0.2Pf 25Vdc Npo 0.5% Smd 0402 Hazmat Rohs Compliant: Yes |Kyocera Avx 04023J0R2ABSTR. | Newark Electronics |
THIN FILM CAPACITOR | Richardson RFPD |
Capacitor Accu-P 0402 0.2pF 25V | RS |
Cap Ceramic 0.2pF 25V C0G 0.05pF SMD 0402 125°C T/R | Avnet America |
0402 0.2 pF 25 V â–’0.05 pF Tolerance SMT Multilayer Ceramic Capacitor | Future Electronics |
0402 Accu-P 0.2pF Ceramic Multilayer Cap,25VDC,+125C, C0G Dielec,+/-0.05pF SMD | AVX 04023J0R2ABSTR | RS Americas |
CAP, 0.2PF, 25V, LOW K, 0402 | element14 |
KC 0,2pF 0402 0,05pF 25V ACCU-P | Rutronik |
Cap Ceramic 0.2pF 25V C0G 0.05pF SMD 0402 125�C T/R | Avnet Abacus |
Where can I find additional details, specifications and documents for a 04023J0R2ABSTR?
Additional datasheets, footprints and schematics for 04023J0R2ABSTR are listed on our Part Details page. You can also find images and similar parts to 04023J0R2ABSTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 04023J0R2ABSTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 04023J0R2ABSTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 04023J0R2ABSTR fall under?
The 04023J0R2ABSTR is listed under Electronic & Electrical Components > Capacitors > RF Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 04023J0R2ABSTR when available in the RF Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 04023J0R2ABSTR you can contact the distributor directly for product support, shipping queries etc.
Is the 04023J0R2ABSTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 04023J0R2ABSTR have stock available?
Authorised distributors including Newark Electronics, Richardson RFPD, RS, Avnet America and Future Electronics have stock available or on a lead time for 04023J0R2ABSTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 04023J0R2ABSTR often in real-time on the comparison pages.
What if I can't find stock of 04023J0R2ABSTR?
You can fill out our help required form which you can use to request a quote for 04023J0R2ABSTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.