04023C151KAT2A Capacitors by KYOCERA AVX

CERAMIC CAPACITOR, 150PF, 25V, X7R, 10%, 0402, FULL REEL

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0390

Distributor Stock
Logo for Newark
Newark
from US$0.0390
No stock
Buy Now
Logo for Avnet Asia
Avnet Asia
-
30,000
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.0468
-
Buy Now

Specifications

Capacitance 150pF
Voltage Rating 25V
Ceramic Capacitor Case 0402 [1005 Metric]
Capacitance Tolerance ± 10%
Dielectric Characteristic X7R
RoHS Compliant Yes

Alternative Descriptions

Cap Ceramic 150pF 25V X7R 10% SMD 0402 125°C Paper T/R | Avnet Asia
Ceramic Capacitor, 150Pf, 25V, X7R, 10%, 0402, Full Reel | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 04023C151KAT2A?

Additional datasheets, footprints and schematics for 04023C151KAT2A are listed on our Part Details page. You can also find images and similar parts to 04023C151KAT2A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 04023C151KAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 04023C151KAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 04023C151KAT2A fall under?

The 04023C151KAT2A is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 04023C151KAT2A when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 04023C151KAT2A you can contact the distributor directly for product support, shipping queries etc.

Is the 04023C151KAT2A RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 04023C151KAT2A have stock available?

Authorised distributors including Avnet Asia, Newark Electronics and Avnet America have stock available or on a lead time for 04023C151KAT2A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 04023C151KAT2A often in real-time on the comparison pages.

What if I can't find stock of 04023C151KAT2A?

You can fill out our help required form which you can use to request a quote for 04023C151KAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay