Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Capacitance | 56pF |
---|---|
Voltage Rating | 25V |
Ceramic Capacitor Case | 0402 [1005 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | C0G / NP0 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
RoHS Compliant | Yes |
R102 Commercial/Tape/Reel, 7 Inch Paper Tape Rohs Compliant: Yes |Kyocera Avx 04023A560KAT2A | Newark Electronics |
0402 56 pF 25 V ▒10 % Tolerance C0G/NP0 SMT Multilayer Ceramic Capacitor | Future Electronics |
Multilayer Ceramic Capacitor, 56 pF, 25 V, ± 10%, C0G (NP0), 0402 [1005 Metric] | Avnet America |
Where can I find additional details, specifications and documents for a 04023A560KAT2A.?
Additional datasheets, footprints and schematics for 04023A560KAT2A. are listed on our Part Details page. You can also find images and similar parts to 04023A560KAT2A. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 04023A560KAT2A. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 04023A560KAT2A. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 04023A560KAT2A. fall under?
The 04023A560KAT2A. is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 04023A560KAT2A. when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 04023A560KAT2A. you can contact the distributor directly for product support, shipping queries etc.
Is the 04023A560KAT2A. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 04023A560KAT2A. have stock available?
Authorised distributors including Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 04023A560KAT2A..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 04023A560KAT2A. often in real-time on the comparison pages.
What if I can't find stock of 04023A560KAT2A.?
You can fill out our help required form which you can use to request a quote for 04023A560KAT2A. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.