Status: | Unknown |
---|---|
Series: | Accu-P Series |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.35
|
3,040
in stock
|
Buy Now | |
Future Electronics
from US$0.15
|
5,000
in stock
|
Buy Now | |
Richardson RFPD
from US$0.15
|
5,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.34
|
4,170
in stock
|
Buy Now | |
element14
from US$0.21
|
4,170
in stock
|
Buy Now | |
Farnell
from US$0.18
|
4,170
in stock
|
Buy Now | |
Avnet America
from US$0.25
|
-
|
Buy Now | |
RS Americas
from US$0.58
|
-
|
Buy Now | |
Rutronik
-
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 4.7pF |
---|---|
Voltage Rating | 25V |
Product Range | Accu-P Series |
Capacitance Tolerance | ± 0.1pF |
Operating Temperature Max | 125°C |
Capacitor Case Style | 0402 [1005 Metric] |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 0.1pF |
Capacitor Mounting | SMD |
Dielectric Characteristic | Low K |
No. of Pins | 2Pins |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Tolerance + | 2.12% |
Tolerance - | 2.12% |
Voltage Rating V DC | 25V |
0402 4.7 pF 25 V â–’0.1 pF Tolerance SMT Thin-Film RF/Microwave Capacitor | Future Electronics |
THIN FILM CAPACITOR | Richardson RFPD |
Cap, 4.7Pf, 25V, Low K, 0402, Smd | Newark Electronics |
CAP, 4.7PF, 25V, LOW K, 0402, SMD | element14 |
Capacitor Accu-P 0402 4.7pF 25V | RS |
Cap Ceramic 4.7pF 25V 0±30ppm/C 0.1pF SMD 0402 125°C T/R | Avnet America |
0402 Accu-P 4.7pF Ceramic Multilayer Cap,25VDC,+125C, C0G Dielectric,+/-0.1pF SMD | AVX 04023J4R7BBSTR | RS Americas |
KC 4,7pF 0402 0,1pF 25V ACCU-P | Rutronik |
Cap Ceramic 4.7pF 25V 0�30ppm/C 0.1pF SMD 0402 125�C T/R | Avnet Abacus |
Where can I find additional details, specifications and documents for a 04023J4R7BBSTR?
Additional datasheets, footprints and schematics for 04023J4R7BBSTR are listed on our Part Details page. You can also find images and similar parts to 04023J4R7BBSTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 04023J4R7BBSTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 04023J4R7BBSTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 04023J4R7BBSTR fall under?
The 04023J4R7BBSTR is listed under Electronic & Electrical Components > Capacitors > RF Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 04023J4R7BBSTR when available in the RF Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 04023J4R7BBSTR you can contact the distributor directly for product support, shipping queries etc.
Is the 04023J4R7BBSTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 04023J4R7BBSTR have stock available?
Authorised distributors including Future Electronics, Richardson RFPD, Newark Electronics, element14 and Farnell have stock available or on a lead time for 04023J4R7BBSTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 04023J4R7BBSTR often in real-time on the comparison pages.
What if I can't find stock of 04023J4R7BBSTR?
You can fill out our help required form which you can use to request a quote for 04023J4R7BBSTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.