04023J3R0BBWTR Capacitors by KYOCERA AVX

CAP 3PF 25V 0402 SMD

Status: Unknown
Series: Accu-P Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.18

Distributor Stock
Logo for Farnell
Farnell
from US$0.21
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.36
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.18
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.25
-
Buy Now
Logo for element14
element14
from US$0.21
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
-
-
Buy Now

Specifications

Capacitance 3pF
Voltage Rating 25V
Product Range Accu-P Series
Capacitance Tolerance ± 0.1pF
Operating Temperature Max 125°C
Capacitor Case Style 0402 [1005 Metric]
Automotive Qualification Standard -
SVHC No SVHC (27-Jun-2018)
Capacitance Tolerance ± ± 0.1pF
Capacitor Mounting SMD
ESR 0.19ohm
External Depth 0.55mm
External Length / Height 0.4mm
External Width 1mm
No. of Pins 2Pins
Operating Temperature Min -55°C
Operating Temperature Range -55°C to +125°C

Alternative Descriptions

Cap, 3Pf, 25V, 0402, Smd | Newark Electronics
0402 25V 3 pF â–’0.1 pF Accu-P Thin-Film RF/Microwave Capacitor | Future Electronics
Cap Ceramic 3pF 25V 0±30ppm/C 0.1pF SMD 0402 125°C T/R | Avnet America
CAP, 3PF, 25V, 0402, SMD | element14
THIN FILM CAPACITOR | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 04023J3R0BBWTR?

Additional datasheets, footprints and schematics for 04023J3R0BBWTR are listed on our Part Details page. You can also find images and similar parts to 04023J3R0BBWTR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 04023J3R0BBWTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 04023J3R0BBWTR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 04023J3R0BBWTR fall under?

The 04023J3R0BBWTR is listed under Electronic & Electrical Components > Capacitors > RF Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 04023J3R0BBWTR when available in the RF Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 04023J3R0BBWTR you can contact the distributor directly for product support, shipping queries etc.

Is the 04023J3R0BBWTR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 04023J3R0BBWTR have stock available?

Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for 04023J3R0BBWTR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 04023J3R0BBWTR often in real-time on the comparison pages.

What if I can't find stock of 04023J3R0BBWTR?

You can fill out our help required form which you can use to request a quote for 04023J3R0BBWTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay