Status: | Unknown |
---|---|
Series: | Accu-P Series |
RoHS: | Compliant |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.21
|
810
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
5,000
in stock
|
Buy Now | |
Avnet America
from US$0.25
|
5,000
in stock
|
Buy Now | |
Richardson RFPD
from US$0.15
|
5,000
in stock
|
Buy Now | |
element14
from US$0.18
|
755
in stock
|
Buy Now | |
Farnell
from US$0.31
|
755
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
-
|
Buy Now | |
RS Americas
from US$0.58
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 2.7pF |
---|---|
Voltage Rating | 25V |
Product Range | Accu-P Series |
Capacitance Tolerance | ± 0.1pF |
Operating Temperature Max | 125°C |
Capacitor Case Style | 0402 [1005 Metric] |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
04023J2R7Bbstr Rohs Compliant: Yes |Kyocera Avx 04023J2R7BBSTR | Newark Electronics |
Cap Ceramic 2.7pF 25V 0±30ppm/C 0.1pF SMD 0402 125°C T/R | Avnet America |
THIN FILM CAPACITOR | Richardson RFPD |
Capacitor Accu-P 0402 2.7pF 25V | RS |
0402 2.7 pF 25 V â–’0.1 pF Tolerance SMT Thin Film RF/Microwave Capacitor | Future Electronics |
0402 Accu-P 2.7pF Ceramic Multilayer Cap,25VDC,+125C, C0G Dielectric,+/-0.1pF SMD | AVX 04023J2R7BBSTR | RS Americas |
Cap Ceramic 2.7pF 25V 0�30ppm/C 0.1pF SMD 0402 125�C T/R | Avnet Abacus |
Where can I find additional details, specifications and documents for a 04023J2R7BBSTR?
Additional datasheets, footprints and schematics for 04023J2R7BBSTR are listed on our Part Details page. You can also find images and similar parts to 04023J2R7BBSTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 04023J2R7BBSTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 04023J2R7BBSTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 04023J2R7BBSTR fall under?
The 04023J2R7BBSTR is listed under Passive Components > Capacitors > RF Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 04023J2R7BBSTR when available in the RF Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 04023J2R7BBSTR you can contact the distributor directly for product support, shipping queries etc.
Is the 04023J2R7BBSTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 04023J2R7BBSTR have stock available?
Authorised distributors including Newark Electronics, Avnet America, Richardson RFPD, RS and element14 have stock available or on a lead time for 04023J2R7BBSTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 04023J2R7BBSTR often in real-time on the comparison pages.
What if I can't find stock of 04023J2R7BBSTR?
You can fill out our help required form which you can use to request a quote for 04023J2R7BBSTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.