Status: | Unknown |
---|---|
Series: | Accu-P Series |
RoHS: | Compliant |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.41
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.38
|
-
|
Buy Now | |
Future Electronics
from US$0.24
|
-
|
Buy Now | |
Avnet America
from US$0.34
|
-
|
Buy Now | |
element14
from US$0.35
|
-
|
Buy Now | |
Richardson RFPD
from US$0.25
|
-
|
Buy Now | |
Rutronik
-
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 0.5pF |
---|---|
Voltage Rating | 25V |
Product Range | Accu-P Series |
Capacitance Tolerance | ± 0.02pF |
Operating Temperature Max | 125°C |
Capacitor Case Style | 0402 [1005 Metric] |
RoHS Compliant | Yes |
Ceramic Capacitor 0.5Pf, 25V, 0402 0.02Pf | Newark Electronics |
0402 0.5 pF 25 V â–’0.02 pF Tolerance SMT Thin Film RF/Microwave Capacitor | Future Electronics |
Cap Ceramic 0.5pF 25V C0G 0.02pF SMD 0402 125°C T/R | Avnet America |
23M9762 | element14 |
THIN FILM CAPACITOR | Richardson RFPD |
KC 0,5pF 0402 0,02pF 25V ACCU-P | Rutronik |
Cap Ceramic 0.5pF 25V C0G 0.02pF SMD 0402 125�C T/R | Avnet Abacus |
Where can I find additional details, specifications and documents for a 04023J0R5PBSTR?
Additional datasheets, footprints and schematics for 04023J0R5PBSTR are listed on our Part Details page. You can also find images and similar parts to 04023J0R5PBSTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 04023J0R5PBSTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 04023J0R5PBSTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 04023J0R5PBSTR fall under?
The 04023J0R5PBSTR is listed under Passive Components > Capacitors > RF Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 04023J0R5PBSTR when available in the RF Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 04023J0R5PBSTR you can contact the distributor directly for product support, shipping queries etc.
Is the 04023J0R5PBSTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 04023J0R5PBSTR have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Richardson RFPD have stock available or on a lead time for 04023J0R5PBSTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 04023J0R5PBSTR often in real-time on the comparison pages.
What if I can't find stock of 04023J0R5PBSTR?
You can fill out our help required form which you can use to request a quote for 04023J0R5PBSTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.