Status: | Unknown |
---|---|
Series: | AVX 0402 MLCC |
RoHS: | Unknown |
Prices starting from US$0.0025
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0025
|
100,000
in stock
|
Buy Now | |
Rutronik
from US$0.0026
|
160,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0070
|
45,974
in stock
|
Buy Now | |
Avnet America
from US$0.0468
|
30,000
in stock
|
Buy Now | |
element14
from US$0.0037
|
30,000
in stock
|
Buy Now | |
Farnell
from US$0.0025
|
30,000
in stock
|
Buy Now | |
RS
from US$0.0037
|
8,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0041
|
6,542
in stock
|
Buy Now | |
TTI Europe
from US$0.0034
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Capacitance | 4700pF |
---|---|
Voltage Rating | 25V |
Ceramic Capacitor Case | 0402 [1005 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | AVX 0402 MLCC |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Terminals | SMD |
Operating Temperature Range | -55°C to +125°C |
Reel Quantity | 10000 |
KC 4,7nF 0402 10% 25V X7R | Rutronik |
0402 4.7 nF 25 V ▒10 % Tolerance X7R Surface Mount Multilayer Ceramic Capacitor | Future Electronics |
Ceramic Capacitor 4700Pf, 25V, X7R, 10%, 0402 | Newark Electronics |
Multilayer Ceramic Capacitor, 4700 pF, 25 V, ± 10%, X7R, 0402 [1005 Metric] | Avnet America |
CAP, 4700PF, 25V, 10%, X7R, 0402, REEL | element14 |
SMD MLCC 0402 X7R 25V 4700pF 10% | RS |
Capacitor: ceramic | Transfer Multisort Elektronik |
4700PF 25V 10% 0402 | TTI Europe |
Where can I find additional details, specifications and documents for a 04023C472KAT2A?
Additional datasheets, footprints and schematics for 04023C472KAT2A are listed on our Part Details page. You can also find images and similar parts to 04023C472KAT2A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 04023C472KAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 04023C472KAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 04023C472KAT2A fall under?
The 04023C472KAT2A is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 04023C472KAT2A when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 04023C472KAT2A you can contact the distributor directly for product support, shipping queries etc.
Is the 04023C472KAT2A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 04023C472KAT2A have stock available?
Authorised distributors including Rutronik, Future Electronics, Newark Electronics, Avnet America and element14 have stock available or on a lead time for 04023C472KAT2A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 04023C472KAT2A often in real-time on the comparison pages.
What if I can't find stock of 04023C472KAT2A?
You can fill out our help required form which you can use to request a quote for 04023C472KAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.