Operating Pressure Max | 10bar |
---|---|
Sensor Output | - |
Pressure Measurement Type | - |
Voltage Rating | 250V |
Port Style | - |
Supply Current | 10A |
Product Range | - |
Connection Size | 0.125" |
Contact Current AC Max | 3A |
Contact Current DC Max | 2A |
Contact Voltage AC Max | 250V |
Contact Voltage DC Max | 30V |
Thread Size | G1/8 |
G1/8 adjustable pressure switch,1-10 bar | RS |
PRESSURE SWITCH, ELECTRO/PNEUMATIC | Farnell |
Pressure Switch, 1-10 bar, 1/8" NPT, Aluminum | Norgren 04015600 | RS Americas |
Where can I find additional details, specifications and documents for a 04015600?
Additional datasheets, footprints and schematics for 04015600 are listed on our Part Details page. You can also find images and similar parts to 04015600 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 04015600 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 04015600 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 04015600 fall under?
The 04015600 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 04015600 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 04015600 you can contact the distributor directly for product support, shipping queries etc.
Is the 04015600 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 04015600 have stock available?
Authorised distributors including RS, Farnell and RS Americas have stock available or on a lead time for 04015600.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 04015600 often in real-time on the comparison pages.
What if I can't find stock of 04015600?
You can fill out our help required form which you can use to request a quote for 04015600 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.