Status: | Unknown |
---|---|
Series: | KINKY PIN Series |
RoHS: | Unknown |
No. of Contacts | 1Contacts |
---|---|
Pitch Spacing | - |
Product Range | KINKY PIN Series |
Row Pitch | - |
Contact Material | Copper |
Contact Plating | Silver Plated Contacts |
SVHC | No SVHC (07-Jul-2017) |
Connector Colour | Natural |
Contact Resistance | 5mohm |
Current Rating | 7A |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Terminal, Kinky Pin, Pcb | Newark Electronics |
TERMINAL, KINKY PIN, PCB | element14 |
Where can I find additional details, specifications and documents for a 040/30P/KP2 SILVER?
Additional datasheets, footprints and schematics for 040/30P/KP2 SILVER are listed on our Part Details page. You can also find images and similar parts to 040/30P/KP2 SILVER on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 040/30P/KP2 SILVER on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 040/30P/KP2 SILVER price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 040/30P/KP2 SILVER fall under?
The 040/30P/KP2 SILVER is listed under Test & Measurement > Test Connectors & IC Clips > PCB Test Points.
Can I view similar or alternative parts?
You can view similar parts to 040/30P/KP2 SILVER when available in the PCB Test Points range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 040/30P/KP2 SILVER you can contact the distributor directly for product support, shipping queries etc.
Is the 040/30P/KP2 SILVER RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 040/30P/KP2 SILVER have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 040/30P/KP2 SILVER.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 040/30P/KP2 SILVER often in real-time on the comparison pages.
What if I can't find stock of 040/30P/KP2 SILVER?
You can fill out our help required form which you can use to request a quote for 040/30P/KP2 SILVER from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.