040-1040 Knobs & Accessories by Elma Electronic UK

CAP BLUE

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.65

Distributor Stock
Logo for Farnell
Farnell
from US$0.93
140
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.86
140
in stock
Buy Now
Logo for element14
element14
from US$0.65
140
in stock
Buy Now

Specifications

Colour Blue
Accessory Type Cap
For Use With Collet Knobs
Product Range -
SVHC No SVHC (15-Jan-2018)
Knob / Dial - Diameter Metric 7.2mm
Knob / Dial Height - Metric 3.3mm
Knob / Dial Style Round
Knob Diameter 7.2mm
Knob Diameter Max 10mm
Knob Diameter Min 9mm
Knob Material Nylon (Polyamide)

Alternative Descriptions

Cap, Blue | Newark Electronics
CAP, BLUE | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 040-1040?

Additional datasheets, footprints and schematics for 040-1040 are listed on our Part Details page. You can also find images and similar parts to 040-1040 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 040-1040 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 040-1040 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 040-1040 fall under?

The 040-1040 is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.

Can I view similar or alternative parts?

You can view similar parts to 040-1040 when available in the Knobs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 040-1040 you can contact the distributor directly for product support, shipping queries etc.

Is the 040-1040 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 040-1040 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 040-1040.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 040-1040 often in real-time on the comparison pages.

What if I can't find stock of 040-1040?

You can fill out our help required form which you can use to request a quote for 040-1040 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay