04-SLPE15000A Cable by NTE Electronics

25 Black Split Loom Tubing - 1.5" I.D./1.734" O.D.

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Onlinecomponents.com Onlinecomponents.com
3 units
Buy Now
Logo for Arrow Electronics Arrow Electronics
1 units
Buy Now
Logo for RS Americas RS Americas
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Sleeving / Tubing Type Split Loom
Sleeving Material PE (Polyethylene)
Sleeving Colour Black
Internal Diameter 38.1mm
Length - Metric 635mm
Length - Imperial 25"

Alternative Descriptions

SPLIT LOOM 1 1/2 INCH DIAMETER BLACK POLYETHYLENE 25 FOOT ROLL | RS Americas

Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 04-SLPE15000A?

Additional datasheets, footprints and schematics for 04-SLPE15000A are listed on our Part Details page. You can also find images and similar parts to 04-SLPE15000A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 04-SLPE15000A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 04-SLPE15000A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 04-SLPE15000A fall under?

The 04-SLPE15000A is listed under Cable Leads & Connectors > Cable > Cable Accessories.

Can I view similar or alternative parts?

You can view similar parts to 04-SLPE15000A when available in the Cable Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 04-SLPE15000A you can contact the distributor directly for product support, shipping queries etc.

Is the 04-SLPE15000A RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 04-SLPE15000A have stock available?

Authorised distributors including Onlinecomponents.com, Arrow Electronics and RS Americas have stock available or on a lead time for 04-SLPE15000A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 04-SLPE15000A often in real-time on the comparison pages.

What if I can't find stock of 04-SLPE15000A?

You can fill out our help required form which you can use to request a quote for 04-SLPE15000A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay