04-ES-375 Cable by NTE Electronics

Expandable Sleeving - 3/8" Diameter

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Arrow Electronics Arrow Electronics
30 units
Buy Now
Logo for Onlinecomponents.com Onlinecomponents.com
5 units
Buy Now
Logo for RS Americas RS Americas
3 units
Buy Now
View Full Pricing & Stock Comparison

Specifications

Sleeving / Tubing Type Braided
Sleeving Material PET (Polyethylene Terephthalate)
Sleeving Colour -
Internal Diameter 9.5mm
Length - Metric 5m
Length - Imperial 16.4ft
Product Range -

Alternative Descriptions

EXPANDABLE SLEEVING BRAIDED POLYESTER 3/8 INCH DIAMETER BLACK 16.4 FEET(5M) FLAM | RS Americas

Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 04-ES-375?

Additional datasheets, footprints and schematics for 04-ES-375 are listed on our Part Details page. You can also find images and similar parts to 04-ES-375 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 04-ES-375 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 04-ES-375 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 04-ES-375 fall under?

The 04-ES-375 is listed under Cable Leads & Connectors > Cable > Cable Accessories.

Can I view similar or alternative parts?

You can view similar parts to 04-ES-375 when available in the Cable Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 04-ES-375 you can contact the distributor directly for product support, shipping queries etc.

Is the 04-ES-375 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 04-ES-375 have stock available?

Authorised distributors including Arrow Electronics, Onlinecomponents.com, RS Americas and Newark Electronics have stock available or on a lead time for 04-ES-375.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 04-ES-375 often in real-time on the comparison pages.

What if I can't find stock of 04-ES-375?

You can fill out our help required form which you can use to request a quote for 04-ES-375 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay