Status: | Unknown |
---|---|
Series: | 6288 Series |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.54
|
No stock
|
Buy Now | |
Rutronik
from US$0.36
|
16,010
in stock
|
Buy Now | |
Future Electronics
from US$0.37
|
4,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.29
|
2,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.20
|
1,007
in stock
|
Buy Now | |
Avnet Abacus
-
|
14,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.34
|
-
|
Buy Now | |
Avnet America
from US$0.52
|
-
|
Buy Now | |
RS Americas
from US$0.58
|
-
|
Buy Now | |
element14
from US$0.51
|
-
|
Buy Now | |
TTI Europe
from US$0.41
|
-
|
Buy Now |
Pitch Spacing | 0.5mm |
---|---|
No. of Contacts | 10Contacts |
Gender | Plug |
Product Range | 6288 Series |
Contact Termination Type | Surface Mount |
Contact Position | Bottom |
No. of Rows | 1 Row, 1Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
FFC/FPC Thickness | 0.3mm |
SVHC | No SVHC (17-Dec-2015) |
Contact Termination | Surface Mount Right Angle |
Current Rating | 0.4A |
External Length / Height | 2mm |
Lead Spacing | 0.5mm |
Operating Temperature Max | 105°C |
Operating Temperature Min | -40°C |
Voltage Rating VAC | 50V |
Conn FFC/FPC SKT 10 POS 0.5mm Solder RA SMD T/R | Avnet Asia |
Status: | Unknown |
---|---|
Series: | 6288 Series |
RoHS: | Compliant |
Pitch Spacing | 0.5mm |
---|---|
No. of Contacts | 10Contacts |
Gender | Socket |
Product Range | 6288 Series |
Contact Termination Type | Solder |
Contact Position | Bottom |
No. of Rows | 1 Row |
Contact Plating | Gold Plated Contacts |
FFC / FPC Thickness | 0.3mm |
RoHS Compliant | Yes |
10P FFC/FPC ZIF 90° 0,50MM SMT | Rutronik |
6288 Series 10 Position 0.5 mm Right Angled SMT One Touch Lock Bottom Contact | Future Electronics |
Conn FFC/FPC SKT 10 POS 0.5mm Solder RA SMD T/R | Avnet Abacus |
Ffc/Fpc Board Connector, Zif, 6288 Series, Surface Mount, Plug, 10, Bottom, 0.5 Mm Rohs Compliant: Yes |AVX INTERCONNECT 046288010000846+ | Newark Electronics |
0.50MMFPC REEL PACKAGE | TTI Europe |
CONNECTOR, FPC, ZIF, 0.5MM, 10WAY | Farnell |
Where can I find additional details, specifications and documents for a 046288010000846+?
Additional datasheets, footprints and schematics for 046288010000846+ are listed on our Part Details page. You can also find images and similar parts to 046288010000846+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 046288010000846+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 046288010000846+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 046288010000846+ fall under?
The 046288010000846+ is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 046288010000846+ when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 046288010000846+ you can contact the distributor directly for product support, shipping queries etc.
Is the 046288010000846+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 046288010000846+ have stock available?
Authorised distributors including Rutronik, Future Electronics, Avnet Asia, Chip One Stop and Avnet Abacus have stock available or on a lead time for 046288010000846+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 046288010000846+ often in real-time on the comparison pages.
What if I can't find stock of 046288010000846+?
You can fill out our help required form which you can use to request a quote for 046288010000846+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.