Status: | Unknown |
---|---|
Series: | 5236 Series |
RoHS: | Unknown |
Product Range | 5236 Series |
---|---|
Connector Type | Micro SIM |
No. of Contacts | 8Contacts |
Contact Material | Copper Alloy |
Contact Plating | - |
SVHC | No SVHC (15-Jan-2018) |
Conn Micro SIM Card F 8 POS 0.7mm Solder RA SMD T/R 0.5A | Avnet America |
Status: | Unknown |
---|---|
Series: | 5236 Series |
RoHS: | Unknown |
Product Range | 5236 Series |
---|---|
Connector Type | Micro SIM |
No. of Contacts | 8Contacts |
Contact Material | Copper Alloy |
Contact Plating | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 04 5236 008 103 839+?
Additional datasheets, footprints and schematics for 04 5236 008 103 839+ are listed on our Part Details page. You can also find images and similar parts to 04 5236 008 103 839+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 04 5236 008 103 839+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 04 5236 008 103 839+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 04 5236 008 103 839+ fall under?
The 04 5236 008 103 839+ is listed under Connectors > Memory Sockets.
Can I view similar or alternative parts?
You can view similar parts to 04 5236 008 103 839+ when available in the Memory Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 04 5236 008 103 839+ you can contact the distributor directly for product support, shipping queries etc.
Is the 04 5236 008 103 839+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 04 5236 008 103 839+ have stock available?
Authorised distributors including element14, Farnell and Avnet America have stock available or on a lead time for 04 5236 008 103 839+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 04 5236 008 103 839+ often in real-time on the comparison pages.
What if I can't find stock of 04 5236 008 103 839+?
You can fill out our help required form which you can use to request a quote for 04 5236 008 103 839+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.