Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Connector Type | Memory Socket |
No. of Contacts | 6Contacts |
Contact Material | Copper |
Contact Plating | - |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Surface Mount Right Angle |
Contact Termination Type | Surface Mount |
Current Rating | 0.5A |
Lead Spacing | 1.27mm |
No. of Rows | 1Rows |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Pitch Spacing | 1.27mm |
Voltage Rating VAC | 5V |
Withstand Voltage | 500V |
Card Edge & Backplane Connector, Push/Push, Memory Socket, 6, 1.27 Mm, Surface Mount Rohs Compliant: Yes |Kyocera 04 5036 006 201 862+ | Newark Electronics |
Where can I find additional details, specifications and documents for a 04 5036 006 201 862+?
Additional datasheets, footprints and schematics for 04 5036 006 201 862+ are listed on our Part Details page. You can also find images and similar parts to 04 5036 006 201 862+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 04 5036 006 201 862+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 04 5036 006 201 862+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 04 5036 006 201 862+ fall under?
The 04 5036 006 201 862+ is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 04 5036 006 201 862+ when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 04 5036 006 201 862+ you can contact the distributor directly for product support, shipping queries etc.
Is the 04 5036 006 201 862+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 04 5036 006 201 862+ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for 04 5036 006 201 862+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 04 5036 006 201 862+ often in real-time on the comparison pages.
What if I can't find stock of 04 5036 006 201 862+?
You can fill out our help required form which you can use to request a quote for 04 5036 006 201 862+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.