04-0840HLMC Part Information
Details for 04-0840HLMC by NTE Electronics
Cable Leads & Connectors>Cable>Cable Management
Featured Distributor
Pricing
Break | Price |
---|---|
0 | 0 |
Stock Information
Details
Part Specifications
Fastener Length - Metric | 203.2mm |
Fastener Width - Imperial | 0.47" |
Fastener Width - Metric | 12mm |
Fastener Colour | Black Blue Green Red Yellow |
Fastener Material | - |
Cable Bundle Diameter Max | - |
Alternative Part Descriptions
- Fastener Length - Imperial:8"; Fastener Length - Metric:203.2mm; Fastener Width - Imperial:0.47"; Fastener Width - Metric:12mm; Fastener Colour:Black, Blue, Green, Red, Yellow; Fastener Material:-; Cable Bundle Diameter Max:- RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 04-0840HLMC?
Additional datasheets, footprints and schematics for 04-0840HLMC are listed in our Part Details tab. You can also find the 04-0840HLMC image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 04-0840HLMC in the Pricing & Inventory tab next to part details. You can view 04-0840HLMC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 04-0840HLMC fall under?
The 04-0840HLMC is listed under Cable Leads & Connectors > Cable > Cable Management.
Can I view similar or alternative parts?
You can view similar parts to 04-0840HLMC when available in the Cable Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 04-0840HLMC you can contact the distributor directly for product support, shipping queries etc.
Is the 04-0840HLMC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 04-0840HLMC have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 04-0840HLMC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 04-0840HLMC often in real-time on the comparison pages.
What if I can't find stock of 04-0840HLMC?
You can fill out our help required form which you can use to request a quote for 04-0840HLMC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.