Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Bumper / Feet Mounting | Screw |
---|---|
Height | 0.87mm |
Base Diameter | 20.3mm |
Bumper / Feet Style | Round |
Bumper / Feet Colour | Black |
Knob / Dial Style | Round |
RoHS Compliant | Yes |
Recessed Bumper Knob, 20.32Mm, Phenolic | Newark Electronics |
Where can I find additional details, specifications and documents for a 04-00116-1?
Additional datasheets, footprints and schematics for 04-00116-1 are listed on our Part Details page. You can also find images and similar parts to 04-00116-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 04-00116-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 04-00116-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 04-00116-1 fall under?
The 04-00116-1 is listed under Fasteners & Mechanical > Fasteners & Fixings > Spacers & Feet > Feet.
Can I view similar or alternative parts?
You can view similar parts to 04-00116-1 when available in the Feet range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 04-00116-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 04-00116-1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 04-00116-1 have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for 04-00116-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 04-00116-1 often in real-time on the comparison pages.
What if I can't find stock of 04-00116-1?
You can fill out our help required form which you can use to request a quote for 04-00116-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.