04.00 02 00 Part Information
Details for 04.00 02 00 by ROSE Systemtechnik
Electrical & Lighting>Enclosures Racks & Accessories>Cabinet & Rack Accessories
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 17.0300 |
Stock Information
Details
Part Downloads
Part Specifications
Enclosure Material | Aluminium |
External Height - Metric | 72mm |
External Width - Metric | 200mm |
For Use With | Aluform Watertight Enclosures |
External Height - Imperial | 2.835" |
External Width - Imperial | 7.874" |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Accessory Type | Mounting Bracket |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 04.00 02 00?
Additional datasheets, footprints and schematics for 04.00 02 00 are listed in our Part Details tab. You can also find the 04.00 02 00 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 04.00 02 00 in the Pricing & Inventory tab next to part details. You can view 04.00 02 00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 04.00 02 00 fall under?
The 04.00 02 00 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.
Can I view similar or alternative parts?
You can view similar parts to 04.00 02 00 when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 04.00 02 00 you can contact the distributor directly for product support, shipping queries etc.
Is the 04.00 02 00 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 04.00 02 00 have stock available?
There is no stock from authorised distributors for 04.00 02 00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 04.00 02 00 often in real-time on the comparison pages.
What if I can't find stock of 04.00 02 00?
You can fill out our help required form which you can use to request a quote for 04.00 02 00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.