04.00 01 40 Part Information

Details for 04.00 01 40 by ROSE Systemtechnik

Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Mounting Brackets

Part Downloads

Part Specifications

Enclosure Material Aluminium
External Height - Metric 71mm
External Width - Metric 140mm
For Use With Aluform Watertight Enclosures
External Height - Imperial 2.795"
External Width - Imperial 5.512"
Product Range -
SVHC No SVHC (15-Jun-2015)
Accessory Type Mounting Bracket
RoHS Compliant

Alternative Part Descriptions

  • WALL MOUNTING BRACKETS, PK2; Enclosure Material:Aluminium; External Height - Metric:71mm; External Width - Metric:140mm; For Use With:Aluform Watertight Enclosures; External Height - Imperial:2.795"; External Width - Imperial:5.512";RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 04.00 01 40?

Additional datasheets, footprints and schematics for 04.00 01 40 are listed in our Part Details tab. You can also find the 04.00 01 40 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 04.00 01 40 in the Pricing & Inventory tab next to part details. You can view 04.00 01 40 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 04.00 01 40 fall under?

The 04.00 01 40 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.

Can I view similar or alternative parts?

You can view similar parts to 04.00 01 40 when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 04.00 01 40 you can contact the distributor directly for product support, shipping queries etc.

Is the 04.00 01 40 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for 04.00 01 40 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 04.00 01 40.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 04.00 01 40 often in real-time on the comparison pages.

What if I can't find stock of 04.00 01 40?

You can fill out our help required form which you can use to request a quote for 04.00 01 40 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 04.00 01 40

Loading...
Loading Results for 04.00 01 40
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us