Status: | Unknown |
---|---|
Series: | 03EN Series |
RoHS: | Unknown |
Switching Temperature | 25°C |
---|---|
Reset Temperature | 40°C |
Contact Operation | Normally Open |
Sensor Terminals | Quick Connect |
Sensor Housing | Flange Mount |
Contact Rating | 250VAC/10A |
Product Range | 03EN Series |
SVHC | No SVHC (07-Jul-2017) |
Actuating Temperature Max | 40°C |
Actuating Temperature Min | 25°C |
Contact Configuration | SPST-NO |
No. of Pins | 2Pins, 2 Pin |
Where can I find additional details, specifications and documents for a 03EN35T044(25/40)?
Additional datasheets, footprints and schematics for 03EN35T044(25/40) are listed on our Part Details page. You can also find images and similar parts to 03EN35T044(25/40) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 03EN35T044(25/40) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 03EN35T044(25/40) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 03EN35T044(25/40) fall under?
The 03EN35T044(25/40) is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 03EN35T044(25/40) when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 03EN35T044(25/40) you can contact the distributor directly for product support, shipping queries etc.
Is the 03EN35T044(25/40) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 03EN35T044(25/40) have stock available?
Authorised distributors including Farnell, Newark Electronics and element14 have stock available or on a lead time for 03EN35T044(25/40).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 03EN35T044(25/40) often in real-time on the comparison pages.
What if I can't find stock of 03EN35T044(25/40)?
You can fill out our help required form which you can use to request a quote for 03EN35T044(25/40) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.