039666 DK4D/35 Part Information
Details for 039666 DK4D/35 by Weidmuller
Electrical & Lighting>Industrial Automation & Control Gear>DIN Rail Modules and Hardware
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 6.1600 |
10 | 5.4600 |
100 | 5.2700 |
250 | 5.1100 |
500 | 4.9600 |
1000 | 4.8200 |
Stock Information
Details
Part Downloads
Part Specifications
No. of Positions | 4Ways |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 12AWG |
Conductor Area CSA | 4mm² |
Wire Connection Method | Screw |
Rated Current | 10A |
Rated Voltage | 380V |
No. of Levels | 2 |
Product Range | SAK Series |
SVHC | No SVHC (15-Jan-2018) |
Colour | Light Brown |
Connector Mounting | DIN Rail Mount |
Connector Type | Terminal Block DIN Rail |
External Depth | 6mm |
External Length / Height | 59mm |
External Width | 50mm |
Material | Polyamide |
Outer Insulation Strip Length | 9mm |
Pitch Spacing | 6mm |
Wire Area Size Max | 4mm² |
Wire Area Size Min | 0.5mm² |
Working Voltage | 380V |
Alternative Part Descriptions
- DIN Rail Mount Terminal Block, 4, 380 V, 10 A, 22 AWG, 12 AWG, 4 mm RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 039666 DK4D/35?
Additional datasheets, footprints and schematics for 039666 DK4D/35 are listed in our Part Details tab. You can also find the 039666 DK4D/35 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 039666 DK4D/35 in the Pricing & Inventory tab next to part details. You can view 039666 DK4D/35 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 039666 DK4D/35 fall under?
The 039666 DK4D/35 is listed under Electrical & Lighting > Industrial Automation & Control Gear > DIN Rail Modules and Hardware.
Can I view similar or alternative parts?
You can view similar parts to 039666 DK4D/35 when available in the DIN Rail Modules and Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 039666 DK4D/35 you can contact the distributor directly for product support, shipping queries etc.
Is the 039666 DK4D/35 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 039666 DK4D/35 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 039666 DK4D/35.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 039666 DK4D/35 often in real-time on the comparison pages.
What if I can't find stock of 039666 DK4D/35?
You can fill out our help required form which you can use to request a quote for 039666 DK4D/35 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.