Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Dust Cap |
---|---|
For Use With | Lumberg Circular Sockets |
Connector Body Material | PC (Polycarbonate) Body |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Protective Cap, Pc, Ip68 | Newark Electronics |
PROTECTIVE CAP, PC, IP68 | element14 |
Where can I find additional details, specifications and documents for a 0387?
Additional datasheets, footprints and schematics for 0387 are listed on our Part Details page. You can also find images and similar parts to 0387 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0387 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0387 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0387 fall under?
The 0387 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0387 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0387 you can contact the distributor directly for product support, shipping queries etc.
Is the 0387 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0387 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 0387.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0387 often in real-time on the comparison pages.
What if I can't find stock of 0387?
You can fill out our help required form which you can use to request a quote for 0387 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.