Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Thread Size - Imperial | - |
---|---|
Thread Size - Metric | M18 |
Fastener Material | Brass |
Fastener Plating | Nickel |
Product Range | - |
SVHC | Lead (15-Jan-2019) |
Body Plating | Nickel |
Material | Brass |
Thread Size | M18 |
NUT, SLOTTED, M18X0.75 | element14 |
Slit Nut, M16, Circular Connector | Newark Electronics |
0385 Ring Nut | Lumberg 0385 | RS Americas |
Where can I find additional details, specifications and documents for a 0385?
Additional datasheets, footprints and schematics for 0385 are listed on our Part Details page. You can also find images and similar parts to 0385 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0385 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0385 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0385 fall under?
The 0385 is listed under Tools & Maintenance > Ironmongery Screws & Fittings > Screws Nails & Fixings.
Can I view similar or alternative parts?
You can view similar parts to 0385 when available in the Screws Nails & Fixings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0385 you can contact the distributor directly for product support, shipping queries etc.
Is the 0385 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0385 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and RS Americas have stock available or on a lead time for 0385.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0385 often in real-time on the comparison pages.
What if I can't find stock of 0385?
You can fill out our help required form which you can use to request a quote for 0385 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.