038083-000

Cable Assemblies

> Data Bus Components

> Data Bus Couplers

distributor space
Organise Price Comparison Results by
Distributor Statistics for 038083-000
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 038083-000
Series Information for 038083-000 - TE Connectivity
  • Status: Active
  • Aliases: 038083-000, 3-1190294-9
  • Product Code: B812
  • Global Product Line: 716
  • GPL Description: Aerospace Defense & Marine

Description

D-500-0255-553-2

Specifications

Arrangement:
Side
Number of Stubs:
5
Polarization (Bayonet Style):
A
Coupler Style:
Bayonet
Product Type:
Data Bus Component
Connection Type:
Solder
Operating Temperature (Max):
125°C

Compatibility

  • Compatible Parts: 019439-000
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Avnet America
DATABUS HARNESSES