0380560000 Industrial Automation & Control Gear by Weidmuller

TERMINAL BLOCK DIN RAIL 2 POSITION 22-8AWG

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark Electronics Newark Electronics
363 units
Buy Now
Logo for element14 element14
363 units
Buy Now
Logo for Onlinecomponents.com Onlinecomponents.com
160 units
Buy Now
Logo for Electro Sonic Electro Sonic
90 units
Buy Now
Logo for Ralphs Industrial Electronic Supplies Ralphs Industrial Electronic Supplies
43 units
Buy Now
Logo for Avnet America Avnet America
-
Buy Now
Logo for Mouser Electronics Mouser Electronics
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

No. of Positions 2Positions
Wire Size AWG Min 22AWG
Wire Size AWG Max 8AWG
Conductor Area CSA 6mm²
Wire Connection Method Screw
Rated Current 36A
Rated Voltage 550V

Alternative Descriptions

Terminal Block, Din Rail, 2 Position, 22-8Awg | Newark Electronics
TERMINAL BLOCK, DIN RAIL, 2 POSITION, 22-8AWG | Farnell
Conn Feed-Through Terminal Block 2 POS Screw T DIN Rail 40A | Onlinecomponents.com
TERM BLOCK RAIL MT 1P 43MM WIDE | Component Electronics
SAK 6/35 PA FEED THRU TERMINAL | Ralphs Industrial Electronic Supplies
Conn Feed-Thru 2 POS Screw Cable Mount 40A | Avnet America
SAK 6/35 PA | Mouser Electronics

Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 0380560000?

Additional datasheets, footprints and schematics for 0380560000 are listed on our Part Details page. You can also find images and similar parts to 0380560000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 0380560000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0380560000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 0380560000 fall under?

The 0380560000 is listed under Electrical & Lighting > Industrial Automation & Control Gear > DIN Rail Modules and Hardware.

Can I view similar or alternative parts?

You can view similar parts to 0380560000 when available in the DIN Rail Modules and Hardware range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 0380560000 you can contact the distributor directly for product support, shipping queries etc.

Is the 0380560000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 0380560000 have stock available?

Authorised distributors including Newark Electronics, Farnell, element14, Onlinecomponents.com and Electro Sonic have stock available or on a lead time for 0380560000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 0380560000 often in real-time on the comparison pages.

What if I can't find stock of 0380560000?

You can fill out our help required form which you can use to request a quote for 0380560000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay