Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell |
924
units
|
Buy Now |
![]() |
Newark Electronics |
924
units
|
Buy Now |
![]() |
element14 |
924
units
|
Buy Now |
![]() |
Onlinecomponents.com |
265
units
|
Buy Now |
![]() |
Electro Sonic |
259
units
|
Buy Now |
![]() |
Ralphs Industrial Electronic Supplies |
64
units
|
Buy Now |
![]() |
Heilind Electronics |
2
units
|
Buy Now |
![]() |
Avnet America |
-
|
Buy Now |
![]() |
Mouser Electronics |
-
|
Buy Now |
No. of Positions | 2Positions |
---|---|
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 12AWG |
Conductor Area CSA | 6mm² |
Wire Connection Method | Screw |
Rated Current | 24A |
Rated Voltage | 800V |
Terminal Block, Din Rail, 2 Position, 26-10Awg | Newark Electronics |
TERMINAL BLOCK, DIN RAIL, 2 POSITION, 26-10AWG | Farnell |
Conn Feed-Through Terminal Block 2 POS Screw ST T DIN Rail 20A | Onlinecomponents.com |
TERM BLOCK RAIL MT 1P 44MM WIDE | Component Electronics |
SAK2.5/35 TERMINAL BLOCK | Ralphs Industrial Electronic Supplies |
SAK 2.5/35 PA BG R20 A V15 | Heilind Electronics |
Conn Feed-Thru 2 POS Screw ST 20A | Avnet America |
SAK 2.5/35 | Mouser Electronics |
Where can I find additional details, specifications and documents for a 0380460000?
Additional datasheets, footprints and schematics for 0380460000 are listed on our Part Details page. You can also find images and similar parts to 0380460000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0380460000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0380460000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0380460000 fall under?
The 0380460000 is listed under Electrical & Lighting > Industrial Automation & Control Gear > DIN Rail Modules and Hardware.
Can I view similar or alternative parts?
You can view similar parts to 0380460000 when available in the DIN Rail Modules and Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0380460000 you can contact the distributor directly for product support, shipping queries etc.
Is the 0380460000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0380460000 have stock available?
Authorised distributors including Newark Electronics, Farnell, element14, Onlinecomponents.com and Electro Sonic have stock available or on a lead time for 0380460000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0380460000 often in real-time on the comparison pages.
What if I can't find stock of 0380460000?
You can fill out our help required form which you can use to request a quote for 0380460000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.