Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Wire Ferrule Type | Single Wire |
---|---|
Wire Size AWG Max | 7AWG |
Conductor Area CSA | 10mm² |
Pin Length | - |
Insulator Colour | - |
Product Range | - |
Overall Length | 18mm |
Insulator Material | Uninsulated |
H 10.0/18,8AWG,UNINSLTD | Heilind Electronics |
Terminal, Wire Ferrule, 7Awg, Uninsul | Newark Electronics |
H 10.0/18,8AWG,UNINSLTD -PK = 500 EA | Avnet America |
10B9349 | element14 |
TERMINAL, WIRE FERRULE, 7AWG, UNINSUL | Farnell |
Where can I find additional details, specifications and documents for a 0379300000?
Additional datasheets, footprints and schematics for 0379300000 are listed on our Part Details page. You can also find images and similar parts to 0379300000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0379300000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0379300000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0379300000 fall under?
The 0379300000 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to 0379300000 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0379300000 you can contact the distributor directly for product support, shipping queries etc.
Is the 0379300000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0379300000 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Avnet America and element14 have stock available or on a lead time for 0379300000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0379300000 often in real-time on the comparison pages.
What if I can't find stock of 0379300000?
You can fill out our help required form which you can use to request a quote for 0379300000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.