Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
0378234004,
1-1190292-6 |
Color | Black |
---|---|
Material | Crosslinked Ethylene Tetrafluoroethylene |
Length | 98ft, 30m |
Inside Diameter | .875in, 22.23mm |
Government Qualified | No |
CSA Certified | No |
Emission Free | Yes |
Packaging Method | Spool |
Product Type | Conduit, Conduit System |
Fluid Resistance | Jet Fuel, Chemicals/Solvents, Diesel Fuel, Lubricating Oil, Hydraulic Fluid, De-Icing Fluid, Water |
Operating Temperature Range | -55 – 200°C |
High Temperature Compatible | Yes |
Spiral Wraps, Sleeves, Tubing & Conduit HCTE-0875-0-SP | Sager |
Where can I find additional details, specifications and documents for a 0378234004?
Additional datasheets, footprints and schematics for 0378234004 are listed on our Part Details page. You can also find images and similar parts to 0378234004 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0378234004 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0378234004 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0378234004 fall under?
The 0378234004 is listed under Harnessing > Convoluted Tubing.
Can I view similar or alternative parts?
You can view similar parts to 0378234004 when available in the Convoluted Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0378234004 you can contact the distributor directly for product support, shipping queries etc.
Is the 0378234004 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0378234004 have stock available?
Authorised distributors including TTI Europe and Sager have stock available or on a lead time for 0378234004.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0378234004 often in real-time on the comparison pages.
What if I can't find stock of 0378234004?
You can fill out our help required form which you can use to request a quote for 0378234004 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.