Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Positions | 2Ways |
---|---|
Wire Size AWG Min | 26AWG |
Wire Size AWG Max | 12AWG |
Conductor Area CSA | 4mm² |
Wire Connection Method | Screw |
Rated Current | 10A |
Rated Voltage | 300V |
Fuse Size Held | 5mm x 20mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Connector Mounting | DIN Rail Mount |
External Length / Height | 34mm |
External Width | 8mm |
Pitch Spacing | 8mm |
Wire Area Size Max | 4mm² |
Wire Area Size Min | 0.5mm² |
Working Voltage | 500V |
Terminal Block, Fused, 5X20Mm | Newark Electronics |
TERMINAL BLOCK, FUSED, 2POS, 12AWG | element14 |
Where can I find additional details, specifications and documents for a 037686 ASK1?
Additional datasheets, footprints and schematics for 037686 ASK1 are listed on our Part Details page. You can also find images and similar parts to 037686 ASK1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 037686 ASK1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 037686 ASK1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 037686 ASK1 fall under?
The 037686 ASK1 is listed under Cable Leads & Connectors > Connectors > Terminal Blocks & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 037686 ASK1 when available in the Terminal Blocks & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 037686 ASK1 you can contact the distributor directly for product support, shipping queries etc.
Is the 037686 ASK1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 037686 ASK1 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 037686 ASK1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 037686 ASK1 often in real-time on the comparison pages.
What if I can't find stock of 037686 ASK1?
You can fill out our help required form which you can use to request a quote for 037686 ASK1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.