Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
037328-001,
4-1190288-3 |
Adhesive Pre-Coat | Yes |
---|---|
Material Code | 3 |
Material | Modified Polyolefin |
Number of Branches/Legs | 2 |
Inside Diameter Range (Body) | 11.43 – 40.64mm, .45 – 1.6in |
Inside Diameter Range (Leg 1) | 3.81 – 13.97mm, .15 – .55in |
Inside Diameter Range (Leg 2) | 3.81 – 13.97mm, .15 – .55in |
Government Qualified | No |
Power Cable Accessory | No |
Adhesive Options | /97 Precoat |
Adhesive Code | 97 |
Size Code | 1202 |
Operating Temperature Range | -55 – 90°C, -67 – 194°F |
Heat Shrink Cable Boots & End Caps Ssb-1202Fr |Raychem Te Connectivity 037328-001 | Newark Electronics |
2 BRANCH MOLDED BREAKOUT SIZE 1202 | Future Electronics |
Cable Accessories Breakout Boot Semi-Rigid Modified Polyolefin | Avnet America |
Heat Shrink Cable Boots & End Caps SSB-1202FR | Sager |
Where can I find additional details, specifications and documents for a 037328-001?
Additional datasheets, footprints and schematics for 037328-001 are listed on our Part Details page. You can also find images and similar parts to 037328-001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 037328-001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 037328-001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 037328-001 fall under?
The 037328-001 is listed under Harnessing > Heat Shrink Components > Breakouts/Transitions.
Can I view similar or alternative parts?
You can view similar parts to 037328-001 when available in the Breakouts/Transitions range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 037328-001 you can contact the distributor directly for product support, shipping queries etc.
Is the 037328-001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 037328-001 have stock available?
Authorised distributors including Newark Electronics, Distrelec, Future Electronics, Avnet America and Sager have stock available or on a lead time for 037328-001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 037328-001 often in real-time on the comparison pages.
What if I can't find stock of 037328-001?
You can fill out our help required form which you can use to request a quote for 037328-001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.