Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Jumper bar |
---|---|
For Use With | SAK2.5 Terminals |
No. of Positions | 10Ways |
Pitch Spacing | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Connector Accessory, Jumper Bar, Sak2.5 Terminals, 10 Rohs Compliant: Yes |Weidmuller 036870 Q10 (SAK2.5) | Newark Electronics |
JUMPER BAR, 10WAY | element14 |
Where can I find additional details, specifications and documents for a 036870 Q10 (SAK2.5)?
Additional datasheets, footprints and schematics for 036870 Q10 (SAK2.5) are listed on our Part Details page. You can also find images and similar parts to 036870 Q10 (SAK2.5) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 036870 Q10 (SAK2.5) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 036870 Q10 (SAK2.5) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 036870 Q10 (SAK2.5) fall under?
The 036870 Q10 (SAK2.5) is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 036870 Q10 (SAK2.5) when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 036870 Q10 (SAK2.5) you can contact the distributor directly for product support, shipping queries etc.
Is the 036870 Q10 (SAK2.5) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 036870 Q10 (SAK2.5) have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 036870 Q10 (SAK2.5).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 036870 Q10 (SAK2.5) often in real-time on the comparison pages.
What if I can't find stock of 036870 Q10 (SAK2.5)?
You can fill out our help required form which you can use to request a quote for 036870 Q10 (SAK2.5) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.