Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Jumper |
---|---|
For Use With | SAK Series Terminals |
No. of Positions | 10Ways |
Pitch Spacing | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Connector Accessory, Jumper, Sak Series Terminals, 10 Rohs Compliant: Yes |Weidmuller 036860 Q10 | Newark Electronics |
JUMPER, 10 WAY, 24 A | element14 |
Where can I find additional details, specifications and documents for a 036860 Q10?
Additional datasheets, footprints and schematics for 036860 Q10 are listed on our Part Details page. You can also find images and similar parts to 036860 Q10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 036860 Q10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 036860 Q10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 036860 Q10 fall under?
The 036860 Q10 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 036860 Q10 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 036860 Q10 you can contact the distributor directly for product support, shipping queries etc.
Is the 036860 Q10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 036860 Q10 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 036860 Q10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 036860 Q10 often in real-time on the comparison pages.
What if I can't find stock of 036860 Q10?
You can fill out our help required form which you can use to request a quote for 036860 Q10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.