Status: | Unknown |
---|---|
Series: | SAK Series |
RoHS: | Unknown |
Accessory Type | Jumper |
---|---|
For Use With | SAK Series Modular Terminals |
No. of Positions | 2Positions |
Product Range | SAK Series |
No. of Contacts | 2Contacts |
RoHS Compliant | Yes |
Standard Terminal Block | Newark Electronics |
Conn Jumper 2 POS Screw ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 0367800000?
Additional datasheets, footprints and schematics for 0367800000 are listed on our Part Details page. You can also find images and similar parts to 0367800000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0367800000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0367800000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0367800000 fall under?
The 0367800000 is listed under Connectors > Connector Tools & Accessories > Jumpers & Shunts.
Can I view similar or alternative parts?
You can view similar parts to 0367800000 when available in the Jumpers & Shunts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0367800000 you can contact the distributor directly for product support, shipping queries etc.
Is the 0367800000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0367800000 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 0367800000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0367800000 often in real-time on the comparison pages.
What if I can't find stock of 0367800000?
You can fill out our help required form which you can use to request a quote for 0367800000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.