036631-000

Connectors

> Connector Backshells & Adapters

> Ruggedized Backshells & Adapters

distributor space
Organise Price Comparison Results by
Distributor Statistics for 036631-000
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 036631-000
Series Information for 036631-000 - TE Connectivity
  • Status: Active
  • Aliases: 036631-000, 9-1190282-3
  • Product Code: C417
  • Global Product Line: 907
  • GPL Description: Aerospace Defense & Marine

Description

TXR61AB90-1405AI

Specifications

Material:
Aluminum
TE Adapter Code:
61
Adapter Plating Material:
Cadmium (AMS-QQ-P-416 Type II, Class 3)
Adapter Entry Size:
5
Color:
Olive Drab
Cable Entry Diameter:
.01 – .31in, .2 – 7.9mm
Cable Diameter Range:
4 – 6.4mm, .156 – .25in
Connector Detail Specification Number:
M81511/05, M81511/31, M81511/36, M81511/37, M81511/46, M81511/01, M81511/55, M81511/25, M81511/26, M81511/34, M81511/06, M81511/21, M81511/33, M81511/23, M81511/35, M81511/38, M81511/32, M81511/41, M81511/45, M81511/53, M81511/03, M81511/49, M81511/51, M81511/56
Connector General Specification Number:
MIL-C-81511 Series 1/Class C,P,T, MIL-C-81511 Series 2/Class A,E,F, MIL-C-81511 Series 3/Class A,E,F, MIL-C-81511 Series 2/Class C,P,T, MIL-C-81511 Series 1/Class A,E,F, MIL-C-81511 Series 4/Class A,E,F, MIL-C-81511 Series 3 & 4/Class A,E,F
Pluggable I/O Accessory Type:
Tinel-Lock Adapter
Termination Device Included:
TR05AI
Style:
Tinel-Lock Adapter
Connector Shell Size:
14, D
Termination Device Type:
Tinel-Lock Ring, Side-Entry Tinel-Lock Ring
Adapter Angle:
90
Overbraid Termination:
Tinel-Lock Ring
Operating Temperature Range:
-65 – 175°C, -85 – 347°F
Salt Spray Resistance:
500Hr

Compatibility

  • Compatible Parts: 173643-000
  • Lead free solder process: Not applicable for solder process capability