Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | 60V |
---|---|
Lamp Base Type | Telephone Slide T6.8 |
Bulb Size | T-6 4/5 |
MSCP | 0.17 |
Average Bulb Life | 5000h |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Current Rating | 0.02A |
External Length / Height | 46.5mm |
LED / Lamp Size | T6.8 |
Operating life Time | 5000h |
Power Rating | 1.2W |
Total Light Output | 2.2lm |
Voltage Rating VAC | 60V |
Lamp, Incandescent, Telephone Slide #3, 60V, 1.2W | Newark Electronics |
LAMP, SLIDE, T6.8, 60V, 1.2W | element14 |
Where can I find additional details, specifications and documents for a 03636000?
Additional datasheets, footprints and schematics for 03636000 are listed on our Part Details page. You can also find images and similar parts to 03636000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 03636000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 03636000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 03636000 fall under?
The 03636000 is listed under Lighting Products > Lamps & Tubes > Incandescent Lamps.
Can I view similar or alternative parts?
You can view similar parts to 03636000 when available in the Incandescent Lamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 03636000 you can contact the distributor directly for product support, shipping queries etc.
Is the 03636000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 03636000 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 03636000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 03636000 often in real-time on the comparison pages.
What if I can't find stock of 03636000?
You can fill out our help required form which you can use to request a quote for 03636000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.