Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Jacket Material | PVC |
---|---|
Jacket Colour | Green Yellow |
Wire Gauge | - |
Conductor Area CSA | 2.5mm² |
Reel Length (Imperial) | 328ft |
Reel Length (Metric) | 100m |
No. of Max Strands x Strand Size | Solid |
Voltage Rating | 1kV |
Conductor Material | Copper |
External Diameter | 3.9mm |
Approval Specification | - |
Product Range | - |
Conductor Make-up | 1 / 1.78mm |
Core-Earth / Core-Core Voltage Rating | 600 V |
Current Rating | 28A |
Outer Diameter | 3.9mm |
Voltage Rating VAC | 1000V |
WIRE, BU, BS6231, GRN/YEL, 2.5MM, 100M | element14 |
Where can I find additional details, specifications and documents for a 036?
Additional datasheets, footprints and schematics for 036 are listed on our Part Details page. You can also find images and similar parts to 036 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 036 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 036 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 036 fall under?
The 036 is listed under Cable Leads & Connectors > Cable > Cable & Wire.
Can I view similar or alternative parts?
You can view similar parts to 036 when available in the Cable & Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 036 you can contact the distributor directly for product support, shipping queries etc.
Is the 036 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 036 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 036.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 036 often in real-time on the comparison pages.
What if I can't find stock of 036?
You can fill out our help required form which you can use to request a quote for 036 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.