035521-000

Connectors

> Connector Backshells & Adapters

> Ruggedized Backshells & Adapters

distributor space
Organise Price Comparison Results by
Distributor Statistics for 035521-000
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 035521-000
Series Information for 035521-000 - TE Connectivity
  • Status: Active
  • Aliases: 035521-000, 6-1190274-4
  • Product Code: C417
  • Global Product Line: 907
  • GPL Description: Aerospace Defense & Marine

Description

TXR40AC00-2408AI

Specifications

Adapter Entry Size:
8
Material:
Aluminum
Adapter Plating Material:
Electroless Nickel (AMS-C-26074)
Color:
Bright
TE Adapter Code:
40
Cable Entry Diameter:
.01 – .5in, .2 – 12.7mm
Cable Diameter Range:
.25 – .4in, 6.4 – 10.2mm
Connector Detail Specification Number:
D38999/24, D38999/47, D38999/42, D38999/26, D38999/46, D38999/20, D38999/40
Connector General Specification Number:
MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W
Connector Shell Size:
25, J
Termination Device Included:
TR08AI
Termination Device Type:
Side-Entry Tinel-Lock Ring, Tinel-Lock Ring
Style:
Tinel-Lock Adapter
Adapter Angle:
00
Pluggable I/O Accessory Type:
Tinel-Lock Adapter
Overbraid Termination:
Tinel-Lock Ring
Operating Temperature Range:
-65 – 200°C, -85 – 392°F
Salt Spray Resistance:
48Hr

Compatibility

  • Compatible Parts: 173643-000
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Avnet America
TXR40AC00-2408AI
Avnet Europe
TXR40AC00-2408AI