Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | 240V |
---|---|
Lamp Base Type | E14 / SES |
Bulb Size | P45 |
MSCP | - |
Average Bulb Life | 1000h |
Product Range | - |
Colour | Clear |
External Diameter | 45mm |
External Length / Height | 75mm |
Height | 75mm |
Operating Temperature Max | 300°C |
Operating life Time | 1000h |
Power Rating | 40W |
Voltage Rating | 240V |
Voltage Rating VAC | 240V |
LAMP, OVEN, 40W, SES, CLEAR | element14 |
Where can I find additional details, specifications and documents for a 03545550?
Additional datasheets, footprints and schematics for 03545550 are listed on our Part Details page. You can also find images and similar parts to 03545550 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 03545550 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 03545550 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 03545550 fall under?
The 03545550 is listed under Lighting Products > Lamps & Tubes > Incandescent Lamps.
Can I view similar or alternative parts?
You can view similar parts to 03545550 when available in the Incandescent Lamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 03545550 you can contact the distributor directly for product support, shipping queries etc.
Is the 03545550 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 03545550 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 03545550.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 03545550 often in real-time on the comparison pages.
What if I can't find stock of 03545550?
You can fill out our help required form which you can use to request a quote for 03545550 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.