Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SUPPLY VOLTAGE | 12V |
---|---|
CURRENT TYPE | DC |
FAN FRAME SIZE | 35MM |
EXTERNAL DEPTH | 10MM |
FLOW RATE - IMPERIAL | 3CU.FT/MIN |
FLOW RATE - METRIC | 0.086M /MIN |
NOISE RATING | 19DBA |
BEARING TYPE | BALL |
CURRENT RATING | 40MA |
Dc Axial Fan, Sleeve, 3.5Cfm, 0.06A, 12V Rohs Compliant: Yes |Nmb Technologies 03510SS-12L-AA-00 | Newark Electronics |
DC AXIAL FAN, SLEEVE, 3.5CFM, 0.06A, 12V | element14 |
DC Fans DC Axial Fan, 35x35x10mm, 12VDC, 3.88CFM, Rib Mount, Sleeve Bearing, Lead Wires | Sager |
Where can I find additional details, specifications and documents for a 03510SS-12L-AA-00?
Additional datasheets, footprints and schematics for 03510SS-12L-AA-00 are listed on our Part Details page. You can also find images and similar parts to 03510SS-12L-AA-00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 03510SS-12L-AA-00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 03510SS-12L-AA-00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 03510SS-12L-AA-00 fall under?
The 03510SS-12L-AA-00 is listed under Cooling & Thermal Management > More Fans, Heat Sinks & HVAC.
Can I view similar or alternative parts?
You can view similar parts to 03510SS-12L-AA-00 when available in the More Fans, Heat Sinks & HVAC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 03510SS-12L-AA-00 you can contact the distributor directly for product support, shipping queries etc.
Is the 03510SS-12L-AA-00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 03510SS-12L-AA-00 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Sager have stock available or on a lead time for 03510SS-12L-AA-00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 03510SS-12L-AA-00 often in real-time on the comparison pages.
What if I can't find stock of 03510SS-12L-AA-00?
You can fill out our help required form which you can use to request a quote for 03510SS-12L-AA-00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.