034913-000

Harnessing

> Heat Shrink Components

> End Caps

distributor space
Organise Price Comparison Results by
Distributor Statistics for 034913-000
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 034913-000
Series Information for 034913-000 - TE Connectivity
  • Status: Active
  • Aliases: 034913-000, 1-1190270-4
  • Product Code: C392
  • Global Product Line: 731
  • GPL Description: Aerospace Defense & Marine

Description

101A011-100-0

Specifications

Color:
Black
Material:
Crosslinked Polyolefin
Adhesive Pre-Coat:
No
Material Code:
100
Shrink Ratio:
2:1
Material Systems Code:
100
Pliancy:
Flexible
Sealant:
No
Length:
.876in, 22mm
Recovered Inside Diameter (Max):
.08in, 2mm
Recovered Wall Thickness (Nominal):
.04in, 1.02mm
Wall Thickness:
Medium
Expanded Inside Diameter (Min):
5.1mm, .2in
Government Qualified:
No
Molded Part Shape Code:
101A
Adhesive Type:
Adhesive Purchased Separately
Size Code:
11
Wall Type:
Single
Resistance Properties:
Immersion Protection
Operating Temperature Range:
-30 – 105°C, -22 – 221°F
Resistance Protection:
Suitable for occasional exposure to fluids
Flammability:
Low Fire Hazard

Compatibility

  • Compatible Parts: 095226-000, CJ2087-000
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Avnet America
Cable Accessories End Cap Polyolefin Black
Avnet Europe
Cable Accessories End Cap Polyolefin Black