Status: | Unknown |
---|---|
Series: | 345 Series |
RoHS: | Unknown |
Prices starting from US$2.82
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.59
|
No stock
|
Buy Now | |
RS Americas
from US$5.29
|
126
in stock
|
Buy Now | |
CoreStaff
from US$2.82
|
100
in stock
|
Buy Now | |
Newark Electronics
from US$2.90
|
-
|
Buy Now | |
Future Electronics
from US$2.96
|
-
|
Buy Now | |
element14
from US$3.09
|
-
|
Buy Now | |
TTI Europe
from US$3.54
|
-
|
Buy Now | |
Farnell
from US$3.01
|
-
|
Buy Now |
Fuse Holder Type | Cartridge Fuse Holder |
---|---|
Fuse Current | 10A |
Fuse Size Held | 5mm x 20mm |
Holder Terminals | Quick Connect |
No. of Fuses | 1Fuses |
Product Range | 345 Series |
Voltage Rating VAC | 250V |
Fuseholder, 5x20mm, Low Profile, Screwdriver Knob, 1/4" NEMA/DIN QC, 20A, 250V | Littelfuse 03455LS8H | RS Americas |
Fuseholder 5x20mm 10A Panel Mount | RS |
Fuse Holder, 5 X 20Mm, Panel Mount | Newark Electronics |
10 A 250 V 5 x 20 mm Quick Connect Straight Panel Mount Fuseholder | Future Electronics |
FUSEHOLDER 10AMP 250V | TTI Europe |
FUSE HOLDER, 5 X 20MM, PANEL MOUNT | Farnell |
Where can I find additional details, specifications and documents for a 03455LS8H?
Additional datasheets, footprints and schematics for 03455LS8H are listed on our Part Details page. You can also find images and similar parts to 03455LS8H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 03455LS8H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 03455LS8H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 03455LS8H fall under?
The 03455LS8H is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Holders.
Can I view similar or alternative parts?
You can view similar parts to 03455LS8H when available in the Fuse Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 03455LS8H you can contact the distributor directly for product support, shipping queries etc.
Is the 03455LS8H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 03455LS8H have stock available?
Authorised distributors including RS Americas, CoreStaff, RS, Newark Electronics and Future Electronics have stock available or on a lead time for 03455LS8H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 03455LS8H often in real-time on the comparison pages.
What if I can't find stock of 03455LS8H?
You can fill out our help required form which you can use to request a quote for 03455LS8H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.