Status: | Unknown |
---|---|
Series: | 345 Series |
RoHS: | Compliant |
Product Range | 345 Series |
---|---|
Accessory Type | Fuse Holder Knob |
Features | Screwdriver Slot Knob |
For Use With | Littelfuse International Shock Safe Panel Mount Fuse Holders - 5 x 20mm |
Fuse Current | 10A |
No. of Fuses | 1Fuses |
RoHS Compliant | Yes |
Fuse Holder Knob | Newark Electronics |
5 x 20 mm Fuseholder Screw Knob | Future Electronics |
FUSEHOLDER CAP, FINGER SCREW | element14 |
Where can I find additional details, specifications and documents for a 03455LS1HX020?
Additional datasheets, footprints and schematics for 03455LS1HX020 are listed on our Part Details page. You can also find images and similar parts to 03455LS1HX020 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 03455LS1HX020 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 03455LS1HX020 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 03455LS1HX020 fall under?
The 03455LS1HX020 is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 03455LS1HX020 when available in the Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 03455LS1HX020 you can contact the distributor directly for product support, shipping queries etc.
Is the 03455LS1HX020 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 03455LS1HX020 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Future Electronics and element14 have stock available or on a lead time for 03455LS1HX020.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 03455LS1HX020 often in real-time on the comparison pages.
What if I can't find stock of 03455LS1HX020?
You can fill out our help required form which you can use to request a quote for 03455LS1HX020 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.