Status: | Unknown |
---|---|
Series: | 345 Series |
RoHS: | Unknown |
Fuse Holder Type | Cartridge Fuse Holder |
---|---|
Fuse Current | 20A |
Fuse Size Held | 1/4" x 1.1/4" 6.3mm x 32mm |
Holder Terminals | Quick Connect |
No. of Fuses | 1Fuses |
Product Range | 345 Series |
ACS INTLSHOCK-SAFE 3AG FUSEHLDR | Rutronik |
Fuse Holder, 6.3 X 32Mm, Panel Mount | Newark Electronics |
FUSE HOLDER, 6.3 X 32MM, PANEL MOUNT | Farnell |
Where can I find additional details, specifications and documents for a 03453LS2HXNP?
Additional datasheets, footprints and schematics for 03453LS2HXNP are listed on our Part Details page. You can also find images and similar parts to 03453LS2HXNP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 03453LS2HXNP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 03453LS2HXNP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 03453LS2HXNP fall under?
The 03453LS2HXNP is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Holders.
Can I view similar or alternative parts?
You can view similar parts to 03453LS2HXNP when available in the Fuse Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 03453LS2HXNP you can contact the distributor directly for product support, shipping queries etc.
Is the 03453LS2HXNP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 03453LS2HXNP have stock available?
Authorised distributors including Rutronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for 03453LS2HXNP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 03453LS2HXNP often in real-time on the comparison pages.
What if I can't find stock of 03453LS2HXNP?
You can fill out our help required form which you can use to request a quote for 03453LS2HXNP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.