Status: | Unknown |
---|---|
Series: | 345 Series |
RoHS: | Compliant |
Prices starting from US$1.56
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1.56
|
No stock
|
Buy Now |
Product Range | 345 Series |
---|---|
Accessory Type | Fuse Holder Body |
For Use With | Littelfuse International Shock Safe Panel Mount Fuse Holders - 3AG |
Fuse Current | 20A |
Fuse Holder Type | Cartridge Fuse Holder |
RoHS Compliant | Yes |
Fuse Holder Body | Newark Electronics |
Where can I find additional details, specifications and documents for a 03453LF3ZX010?
Additional datasheets, footprints and schematics for 03453LF3ZX010 are listed on our Part Details page. You can also find images and similar parts to 03453LF3ZX010 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 03453LF3ZX010 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 03453LF3ZX010 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 03453LF3ZX010 fall under?
The 03453LF3ZX010 is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 03453LF3ZX010 when available in the Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 03453LF3ZX010 you can contact the distributor directly for product support, shipping queries etc.
Is the 03453LF3ZX010 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 03453LF3ZX010 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 03453LF3ZX010.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 03453LF3ZX010 often in real-time on the comparison pages.
What if I can't find stock of 03453LF3ZX010?
You can fill out our help required form which you can use to request a quote for 03453LF3ZX010 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.