Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.36
Product Range | - |
---|---|
Accessory Type | Fuse Holder Knob |
Features | Fingergrip Knob |
For Use With | Littelfuse International Shock Safe Panel Mount Fuse Holders - 3AG |
Accessory, Knob, Finger Grip Style, 3AG Fuse | Littelfuse 03453LF1HX020 | RS Americas |
Fuse Holder Knob | Newark Electronics |
20 A 250 V 3 AG Quick Connect Right Angle Panel Mount Fuseholder | Future Electronics |
FINGERGRIP KNOB, 3AG FUSE | element14 |
Where can I find additional details, specifications and documents for a 03453LF1HX020?
Additional datasheets, footprints and schematics for 03453LF1HX020 are listed on our Part Details page. You can also find images and similar parts to 03453LF1HX020 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 03453LF1HX020 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 03453LF1HX020 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 03453LF1HX020 fall under?
The 03453LF1HX020 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 03453LF1HX020 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 03453LF1HX020 you can contact the distributor directly for product support, shipping queries etc.
Is the 03453LF1HX020 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 03453LF1HX020 have stock available?
Authorised distributors including Chip One Stop, RS Americas, Newark Electronics, Future Electronics and element14 have stock available or on a lead time for 03453LF1HX020.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 03453LF1HX020 often in real-time on the comparison pages.
What if I can't find stock of 03453LF1HX020?
You can fill out our help required form which you can use to request a quote for 03453LF1HX020 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.