Status: | Unknown |
---|---|
Series: | 342 Series |
RoHS: | Unknown |
Fuse Holder Type | Cartridge Fuse Holder |
---|---|
Fuse Current | 20A |
Fuse Size Held | 1/4" x 1.1/4" 6.3mm x 32mm |
Holder Terminals | Quick Connect |
No. of Fuses | 1Fuses |
Product Range | 342 Series |
Fuse Holder, 6.3 X 32Mm, Panel Mount | Newark Electronics |
FUSE HLDR CART 250V 15A PNL MNT | Littelfuse 03420028H | RS Americas |
FUSE HOLDER, 6.3 X 32MM, PANEL MOUNT | element14 |
Where can I find additional details, specifications and documents for a 03420028H?
Additional datasheets, footprints and schematics for 03420028H are listed on our Part Details page. You can also find images and similar parts to 03420028H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 03420028H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 03420028H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 03420028H fall under?
The 03420028H is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Holders.
Can I view similar or alternative parts?
You can view similar parts to 03420028H when available in the Fuse Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 03420028H you can contact the distributor directly for product support, shipping queries etc.
Is the 03420028H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 03420028H have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 03420028H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 03420028H often in real-time on the comparison pages.
What if I can't find stock of 03420028H?
You can fill out our help required form which you can use to request a quote for 03420028H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.